multicomp PRO Terminal Block, Eurostyle 11 Position 24-12Awg; Pitch Spacing Multicomp EBH-11-C

Description
TERMINAL BLOCK, EUROSTYLE 11 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE 11 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle 11 Position 24-12Awg; Pitch Spacing Multicomp - 04R6700 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle 11 Position 24-12Awg; Pitch Spacing Multicomp
04R6700
Terminal Block, Eurostyle 11 Position 24-12Awg; Pitch Spacing Multicomp 04R6700
TERMINAL BLOCK, EUROSTYLE 11 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE 11 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6700
Product Name Terminal Block, Eurostyle 11 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Triple-deck terminal block - Through terminal block - 2002-3233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details