multicomp PRO Terminal Block, Eurostyle, 9 Position 24-12Awg; Pitch Spacing Multicomp EBH-09-D

Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 9 Position 24-12Awg; Pitch Spacing Multicomp - 04R6697 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 9 Position 24-12Awg; Pitch Spacing Multicomp
04R6697
Terminal Block, Eurostyle, 9 Position 24-12Awg; Pitch Spacing Multicomp 04R6697
TERMINAL BLOCK, EUROSTYLE, 9 POSITION 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 9 POSITION 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6697
Product Name Terminal Block, Eurostyle, 9 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.215 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Sensor supply terminal block - 2000-5457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details