multicomp PRO Terminal Block, Eurostyle, 8 Position 24-12Awg; Pitch Spacing Multicomp EBH-08-C

Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 8 Position 24-12Awg; Pitch Spacing Multicomp - 04R6694 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 8 Position 24-12Awg; Pitch Spacing Multicomp
04R6694
Terminal Block, Eurostyle, 8 Position 24-12Awg; Pitch Spacing Multicomp 04R6694
TERMINAL BLOCK, EUROSTYLE, 8 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 8 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6694
Product Name Terminal Block, Eurostyle, 8 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 5
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2201.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details