multicomp PRO Terminal Block, Eurostyle, 7 Position 24-12Awg; Pitch Spacing Multicomp EBH-07-C

Description
TERMINAL BLOCK, EUROSTYLE, 7 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, EUROSTYLE, 7 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block Eurostyle, 7 Position 24-12AWG, part number 04R6692, features a 5mm pitch spacing and is designed for wire sizes ranging from 24AWG to 12AWG. It has a maximum operating voltage of 250V AC and a current rating of up to 15A. The contact resistance is specified at a maximum of 20MΩ initially, while the insulation resistance is a minimum of 5,000MΩ. The terminal block is constructed with a PBT or nylon glass-reinforced insulator, available in green or black, with optional blue and gray colors. The metal cage is made of brass and is tin plated, and the screws are either galvanized or chromatized steel. It is rated for a temperature range of -55°C to +105°C and has a mating durability of at least 500 cycles. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block Eurostyle, 7 Position 24-12AWG, part number 04R6692, features a 5mm pitch spacing and is designed for wire sizes ranging from 24AWG to 12AWG. It has a maximum operating voltage of 250V AC and a current rating of up to 15A. The contact resistance is specified at a maximum of 20MΩ initially, while the insulation resistance is a minimum of 5,000MΩ. The terminal block is constructed with a PBT or nylon glass-reinforced insulator, available in green or black, with optional blue and gray colors. The metal cage is made of brass and is tin plated, and the screws are either galvanized or chromatized steel. It is rated for a temperature range of -55°C to +105°C and has a mating durability of at least 500 cycles. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 7 Position 24-12Awg; Pitch Spacing Multicomp - 04R6692 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 7 Position 24-12Awg; Pitch Spacing Multicomp
04R6692
Terminal Block, Eurostyle, 7 Position 24-12Awg; Pitch Spacing Multicomp 04R6692
TERMINAL BLOCK, EUROSTYLE, 7 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 7 POSITION 24-12AWG; Pitch Spacing:5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6692
Product Name Terminal Block, Eurostyle, 7 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Through terminal block - 2000-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details