multicomp PRO Terminal Block, Eurostyle 12 Position 20-16Awg; Pitch Spacing Multicomp EB59-12-A

Description
TERMINAL BLOCK, EUROSTYLE 12 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE 12 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle 12 Position 20-16Awg; Pitch Spacing Multicomp - 04R6807 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle 12 Position 20-16Awg; Pitch Spacing Multicomp
04R6807
Terminal Block, Eurostyle 12 Position 20-16Awg; Pitch Spacing Multicomp 04R6807
TERMINAL BLOCK, EUROSTYLE 12 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE 12 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6807
Product Name Terminal Block, Eurostyle 12 Position 20-16Awg; Pitch Spacing Multicomp
North American 20 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15077 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details