multicomp PRO Terminal Block, Eurostyle, 9 Position 20-16Awg; Pitch Spacing Multicomp EB59-09-A

Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 9 Position 20-16Awg; Pitch Spacing Multicomp - 04R6805 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 9 Position 20-16Awg; Pitch Spacing Multicomp
04R6805
Terminal Block, Eurostyle, 9 Position 20-16Awg; Pitch Spacing Multicomp 04R6805
TERMINAL BLOCK, EUROSTYLE, 9 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 9 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6805
Product Name Terminal Block, Eurostyle, 9 Position 20-16Awg; Pitch Spacing Multicomp
North American 20 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details