multicomp PRO Terminal Block, Eurostyle, 2 Position 20-16Awg; Pitch Spacing Multicomp EB59-02-A

Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 2 Position 20-16Awg; Pitch Spacing Multicomp - 04R6798 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 2 Position 20-16Awg; Pitch Spacing Multicomp
04R6798
Terminal Block, Eurostyle, 2 Position 20-16Awg; Pitch Spacing Multicomp 04R6798
TERMINAL BLOCK, EUROSTYLE, 2 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 2 POSITION 20-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6798
Product Name Terminal Block, Eurostyle, 2 Position 20-16Awg; Pitch Spacing Multicomp
North American 20 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Shield terminal block - 2002-6308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details