multicomp PRO Terminal Block, Eurostyle, 8 Position, 24-8Awg; Pitch Spacing Multicomp EB44-08-G

Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 8 Position, 24-8Awg; Pitch Spacing Multicomp - 04R6797 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 8 Position, 24-8Awg; Pitch Spacing Multicomp
04R6797
Terminal Block, Eurostyle, 8 Position, 24-8Awg; Pitch Spacing Multicomp 04R6797
TERMINAL BLOCK, EUROSTYLE, 8 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 8 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6797
Product Name Terminal Block, Eurostyle, 8 Position, 24-8Awg; Pitch Spacing Multicomp
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7778-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.066 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers