multicomp PRO Terminal Block, Eurostyle, 6 Position, 24-8Awg; Pitch Spacing Multicomp EB44-06-G

Description
TERMINAL BLOCK, EUROSTYLE, 6 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 6 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 6 Position, 24-8Awg; Pitch Spacing Multicomp - 04R6796 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 6 Position, 24-8Awg; Pitch Spacing Multicomp
04R6796
Terminal Block, Eurostyle, 6 Position, 24-8Awg; Pitch Spacing Multicomp 04R6796
TERMINAL BLOCK, EUROSTYLE, 6 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 6 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6796
Product Name Terminal Block, Eurostyle, 6 Position, 24-8Awg; Pitch Spacing Multicomp
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers