multicomp PRO Terminal Block, Eurostyle, 4 Position, 24-8Awg; Pitch Spacing Multicomp EB44-04-G

Description
TERMINAL BLOCK, EUROSTYLE, 4 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 4 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 4 Position, 24-8Awg; Pitch Spacing Multicomp - 04R6795 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 4 Position, 24-8Awg; Pitch Spacing Multicomp
04R6795
Terminal Block, Eurostyle, 4 Position, 24-8Awg; Pitch Spacing Multicomp 04R6795
TERMINAL BLOCK, EUROSTYLE, 4 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 4 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6795
Product Name Terminal Block, Eurostyle, 4 Position, 24-8Awg; Pitch Spacing Multicomp
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.065 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers