multicomp PRO Terminal Block, Eurostyle, 3 Position, 24-8Awg; Pitch Spacing Multicomp EB44-03-G

Description
TERMINAL BLOCK, EUROSTYLE, 3 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 3 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 3 Position, 24-8Awg; Pitch Spacing Multicomp - 04R6794 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 3 Position, 24-8Awg; Pitch Spacing Multicomp
04R6794
Terminal Block, Eurostyle, 3 Position, 24-8Awg; Pitch Spacing Multicomp 04R6794
TERMINAL BLOCK, EUROSTYLE, 3 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 3 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6794
Product Name Terminal Block, Eurostyle, 3 Position, 24-8Awg; Pitch Spacing Multicomp
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 7
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.055 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers