multicomp PRO Terminal Block, Eurostyle, 2 Position; Gender Multicomp EB43-02-G-180

Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION; Gender:Socket; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:30A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:7.62mm EB43 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION; Gender:Socket; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:30A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:7.62mm EB43 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 2 Position; Gender Multicomp - 04R6788 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 2 Position; Gender Multicomp
04R6788
Terminal Block, Eurostyle, 2 Position; Gender Multicomp 04R6788
TERMINAL BLOCK, EUROSTYLE, 2 POSITION; Gender:Socket; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:30A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:7.62mm EB43 Series; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 2 POSITION; Gender:Socket; Pitch Spacing:7.62mm; No. of Positions:2Positions; Rated Current:30A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:7.62mm EB43 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6788
Product Name Terminal Block, Eurostyle, 2 Position; Gender Multicomp
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.117 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Carrier terminal block - 2002-2963 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers