multicomp PRO Terminal Block, Eurostyle, 2 Position 26-10Awg; Pitch Spacing Multicomp EB4-02-P

Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION 26-10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION 26-10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 2 Position 26-10Awg; Pitch Spacing Multicomp - 04R6785 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 2 Position 26-10Awg; Pitch Spacing Multicomp
04R6785
Terminal Block, Eurostyle, 2 Position 26-10Awg; Pitch Spacing Multicomp 04R6785
TERMINAL BLOCK, EUROSTYLE, 2 POSITION 26-10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 2 POSITION 26-10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6785
Product Name Terminal Block, Eurostyle, 2 Position 26-10Awg; Pitch Spacing Multicomp
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details