multicomp PRO Terminal Block, Eurostyle, 16 Position; Gender Multicomp EB3-16-B

Description
TERMINAL BLOCK, EUROSTYLE, 16 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 16 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 16 Position; Gender Multicomp - 04R6783 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 16 Position; Gender Multicomp
04R6783
Terminal Block, Eurostyle, 16 Position; Gender Multicomp 04R6783
TERMINAL BLOCK, EUROSTYLE, 16 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 16 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R6783
Product Name Terminal Block, Eurostyle, 16 Position; Gender Multicomp
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details