multicomp PRO Terminal Block, Eurostyle, 15 Position; Gender Multicomp EB3-15-B

Description
TERMINAL BLOCK, EUROSTYLE, 15 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 15 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 15 Position; Gender Multicomp - 04R6781 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 15 Position; Gender Multicomp
04R6781
Terminal Block, Eurostyle, 15 Position; Gender Multicomp 04R6781
TERMINAL BLOCK, EUROSTYLE, 15 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 15 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R6781
Product Name Terminal Block, Eurostyle, 15 Position; Gender Multicomp
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details