multicomp PRO Terminal Block, Eurostyle, 14 Position; Gender Multicomp EB3-14-B-180

Description
TERMINAL BLOCK, EUROSTYLE, 14 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 14 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 14 Position; Gender Multicomp - 04R6780 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 14 Position; Gender Multicomp
04R6780
Terminal Block, Eurostyle, 14 Position; Gender Multicomp 04R6780
TERMINAL BLOCK, EUROSTYLE, 14 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 14 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:14Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6780
Product Name Terminal Block, Eurostyle, 14 Position; Gender Multicomp
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.017 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details