multicomp PRO Terminal Block, Eurostyle, 9 Position; Gender Multicomp EB3-09-B

Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 9 Position; Gender Multicomp - 04R6769 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 9 Position; Gender Multicomp
04R6769
Terminal Block, Eurostyle, 9 Position; Gender Multicomp 04R6769
TERMINAL BLOCK, EUROSTYLE, 9 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 9 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:9Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R6769
Product Name Terminal Block, Eurostyle, 9 Position; Gender Multicomp
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D09S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details