multicomp PRO Terminal Block, Eurostyle, 9 Position; Gender Multicomp EB3-09-B-180

Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 9 Position; Gender Multicomp - 04R6770 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 9 Position; Gender Multicomp
04R6770
Terminal Block, Eurostyle, 9 Position; Gender Multicomp 04R6770
TERMINAL BLOCK, EUROSTYLE, 9 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 9 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:9Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6770
Product Name Terminal Block, Eurostyle, 9 Position; Gender Multicomp
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - 29.954 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers