multicomp PRO Terminal Block, Eurostyle, 8 Position; Gender Multicomp EB3-08-B-180

Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 8 Position; Gender Multicomp - 04R6768 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 8 Position; Gender Multicomp
04R6768
Terminal Block, Eurostyle, 8 Position; Gender Multicomp 04R6768
TERMINAL BLOCK, EUROSTYLE, 8 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 8 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:8Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6768
Product Name Terminal Block, Eurostyle, 8 Position; Gender Multicomp
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.313 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details