multicomp PRO Terminal Block, Eurostyle, 4 Position; Gender Multicomp EB3-04-B-180

Description
TERMINAL BLOCK, EUROSTYLE, 4 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 4 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 4 Position; Gender Multicomp - 04R6761 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 4 Position; Gender Multicomp
04R6761
Terminal Block, Eurostyle, 4 Position; Gender Multicomp 04R6761
TERMINAL BLOCK, EUROSTYLE, 4 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 4 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:4Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6761
Product Name Terminal Block, Eurostyle, 4 Position; Gender Multicomp
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminal Blocks - 29.916 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2000-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details