multicomp PRO Terminal Block, Eurostyle, 3 Position; Gender Multicomp EB3-03-B-180

Description
TERMINAL BLOCK, EUROSTYLE, 3 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 3 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 3 Position; Gender Multicomp - 04R6759 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 3 Position; Gender Multicomp
04R6759
Terminal Block, Eurostyle, 3 Position; Gender Multicomp 04R6759
TERMINAL BLOCK, EUROSTYLE, 3 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 3 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6759
Product Name Terminal Block, Eurostyle, 3 Position; Gender Multicomp
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-6303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers