multicomp PRO Terminal Block, Eurostyle, 2 Position; Gender Multicomp EB3-02-B

Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 2 Position; Gender Multicomp - 04R6756 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 2 Position; Gender Multicomp
04R6756
Terminal Block, Eurostyle, 2 Position; Gender Multicomp 04R6756
TERMINAL BLOCK, EUROSTYLE, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R6756
Product Name Terminal Block, Eurostyle, 2 Position; Gender Multicomp
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details