multicomp PRO Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp EB25-12-B-L

Description
TERMINAL BLOCK, EUROSTYLE, 6 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 6 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp - 04R6750 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp
04R6750
Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp 04R6750
TERMINAL BLOCK, EUROSTYLE, 6 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 6 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6750
Product Name Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers