multicomp PRO Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp EB2-10-M-C-CSD

Description
TERMINAL BLOCK, EUROSTYLE 10 POSITION 28-20AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Description
TERMINAL BLOCK, EUROSTYLE 10 POSITION 28-20AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block Eurostyle 10 Position (part number 04R6744) is designed for wire sizes ranging from 20 to 28 AWG. It features a pitch spacing of 5mm and supports a maximum current rating of 10A per pole. The block is constructed with a green PA66 insulator and utilizes phosphor bronze contacts that are tin plated. It operates at a maximum voltage of 300V AC and has a contact resistance of 20mΩ maximum. The insulation resistance is rated at a minimum of 500MΩ at DC500V, and it can withstand a dielectric voltage of 1,600V AC for one minute. The operating temperature range is from -30°C to +105°C, and it is lead-free with a recommended soldering temperature of 235°C for 5 seconds. This terminal block is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block Eurostyle 10 Position (part number 04R6744) is designed for wire sizes ranging from 20 to 28 AWG. It features a pitch spacing of 5mm and supports a maximum current rating of 10A per pole. The block is constructed with a green PA66 insulator and utilizes phosphor bronze contacts that are tin plated. It operates at a maximum voltage of 300V AC and has a contact resistance of 20mΩ maximum. The insulation resistance is rated at a minimum of 500MΩ at DC500V, and it can withstand a dielectric voltage of 1,600V AC for one minute. The operating temperature range is from -30°C to +105°C, and it is lead-free with a recommended soldering temperature of 235°C for 5 seconds. This terminal block is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp - 04R6744 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp
04R6744
Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp 04R6744
TERMINAL BLOCK, EUROSTYLE 10 POSITION 28-20AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE 10 POSITION 28-20AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6744
Product Name Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2225.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Fuse terminal block - 2002-1611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details