multicomp PRO Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp EB2-10-M-B

Description
TERMINAL BLOCK, EUROSTYLE 10 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE 10 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp - 04R6743 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp
04R6743
Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp 04R6743
TERMINAL BLOCK, EUROSTYLE 10 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE 10 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6743
Product Name Terminal Block, Eurostyle 10 Position 28-20Awg; Pitch Spacing Multicomp
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.966 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1612/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details