multicomp PRO Terminal Block, Eurostyle, 8 Position 28-20Awg; Pitch Spacing Multicomp EB2-08-M-C-CSD

Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION 28-20AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION 28-20AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 8 Position 28-20Awg; Pitch Spacing Multicomp - 04R6742 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 8 Position 28-20Awg; Pitch Spacing Multicomp
04R6742
Terminal Block, Eurostyle, 8 Position 28-20Awg; Pitch Spacing Multicomp 04R6742
TERMINAL BLOCK, EUROSTYLE, 8 POSITION 28-20AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 8 POSITION 28-20AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6742
Product Name Terminal Block, Eurostyle, 8 Position 28-20Awg; Pitch Spacing Multicomp
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15534 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 26
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers