multicomp PRO Terminal Block, Eurostyle, 5 Position 28-20Awg; Pitch Spacing Multicomp EB2-05-M-B

Description
TERMINAL BLOCK, EUROSTYLE, 5 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 5 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 5 Position 28-20Awg; Pitch Spacing Multicomp - 04R6736 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 5 Position 28-20Awg; Pitch Spacing Multicomp
04R6736
Terminal Block, Eurostyle, 5 Position 28-20Awg; Pitch Spacing Multicomp 04R6736
TERMINAL BLOCK, EUROSTYLE, 5 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 5 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6736
Product Name Terminal Block, Eurostyle, 5 Position 28-20Awg; Pitch Spacing Multicomp
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details