multicomp PRO Terminal Block, Eurostyle, 4 Position 28-20Awg; Pitch Spacing Multicomp EB2-04-M-B

Description
TERMINAL BLOCK, EUROSTYLE, 4 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 4 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 4 Position 28-20Awg; Pitch Spacing Multicomp - 04R6734 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 4 Position 28-20Awg; Pitch Spacing Multicomp
04R6734
Terminal Block, Eurostyle, 4 Position 28-20Awg; Pitch Spacing Multicomp 04R6734
TERMINAL BLOCK, EUROSTYLE, 4 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 4 POSITION 28-20AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6734
Product Name Terminal Block, Eurostyle, 4 Position 28-20Awg; Pitch Spacing Multicomp
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7759-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers