multicomp PRO Terminal, Blade, 2.3Mm, Crimp, Blue; Product Range Multicomp Pro DVBVE2-18

Description
TERMINAL, BLADE, 2.3MM, CRIMP, BLUE; Product Range:DVBE Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes
Description
TERMINAL, BLADE, 2.3MM, CRIMP, BLUE; Product Range:DVBE Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, 2.3Mm, Crimp, Blue; Product Range Multicomp Pro - 96K8963 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 2.3Mm, Crimp, Blue; Product Range Multicomp Pro
96K8963
Terminal, Blade, 2.3Mm, Crimp, Blue; Product Range Multicomp Pro 96K8963
TERMINAL, BLADE, 2.3MM, CRIMP, BLUE; Product Range:DVBE Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes

TERMINAL, BLADE, 2.3MM, CRIMP, BLUE; Product Range:DVBE Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 96K8963
Product Name Terminal, Blade, 2.3Mm, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details