multicomp PRO Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro DTSGL-61K-B

Description
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSGL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSGL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro - 96K8954 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro
96K8954
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro 96K8954
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSGL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSGL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 96K8954
Product Name Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4288-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3SE Ultra-thin Sealed Surface-mounting Tactile Switch - B3SE - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Max. Mechanical Life 1.00E6 Number of electrical operations
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details