The Cutter, Kevlar, 150mm is a precision tool designed specifically for cutting Kevlar materials. It features a shearing cut mechanism, which allows for clean slicing through the material with reduced mechanical shock compared to conventional compression-type cutters. This design requires approximately half the effort to cut, making it efficient for users. The overall length of the cutter is 150mm, providing a suitable size for various applications. This product is part of the Multicomp Pro range, known for its quality and reliability in cutting tools.
CUTTER, KEVLAR, 150MM; Cutter Type:-; Overall Length:150mm; Cut Type:Kevlar; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC4820 |
| Product Name | Cutter, Kevlar, 150Mm; Cutter Type Multicomp Pro |