The Tweezer, Straight/Round, 120mm is a general-purpose tool designed for various applications. It features a PVC-coated handle for improved grip and comfort. The tweezer tips are made of carbon steel, providing durability and strength. With an overall length of 120mm, this tweezer is suitable for precision tasks requiring a straight and round tip style. It is important to note that this product is part of a range that includes various other tweezers with different tip styles and lengths, allowing for versatility in selection based on specific project needs.
TWEEZER, STRAIGHT/ROUND, 120MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Round; Overall Length:120mm; Tweezer Body Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC4802 |
| Product Name | Tweezer, Straight/round, 120Mm; Tweezer Type Multicomp Pro |