ESD TWEEZER, BENT/POINTED, 155MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Bent, Pointed; Overall Length:155mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC4777 |
| Product Name | Esd Tweezer, Bent/pointed, 155Mm; Tweezer Type Multicomp Pro |