TWEEZER, STRAIGHT/ROUND, 250MM; Tweezer Type:Component Positioning; Tweezer Tip Type / Style:Straight, Round; Overall Length:250mm; Tweezer Body Material:Carbon Steel; Tweezer Tip Material:Carbon Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC4773 |
| Product Name | Tweezer, Straight/round, 250Mm; Tweezer Type Multicomp Pro |