The Tweezer, Straight/Round, 130mm, part number 24AC4765, is designed for precision handling of electronic components, particularly during soldering operations. It features serrated handles for improved grip and is made from stainless steel, ensuring durability and resistance to corrosion. The tweezer's tip is straight and round, making it suitable for various applications in component positioning. With an overall length of 130mm, it provides a comfortable reach for detailed work. This product is part of a range that includes various lengths and tip styles, allowing for versatility in different engineering tasks.
TWEEZER, STRAIGHT/ROUND, 130MM; Tweezer Type:Component Positioning; Tweezer Tip Type / Style:Straight, Round; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC4765 |
| Product Name | Tweezer, Straight/round, 130Mm; Tweezer Type Multicomp Pro |