ESD TWEEZER, CURVED/POINTED, 120MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Curved, Pointed; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC4761 |
| Product Name | Esd Tweezer, Curved/pointed, 120Mm; Tweezer Type Multicomp Pro |