ESD TWEEZER, STRAIGHT/FLAT, 120MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Flat; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC4755 |
| Product Name | Esd Tweezer, Straight/flat, 120Mm; Tweezer Type Multicomp Pro |