multicomp PRO Idc Flat Cable D-Sub Connector; Product Range Multicomp DSR-15

Description
IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:15Contacts RoHS Compliant: Yes
Datasheet
Description
IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:15Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idc Flat Cable D-Sub Connector; Product Range Multicomp - 14N8128 - Newark, An Avnet Company
Chicago, IL, United States
Idc Flat Cable D-Sub Connector; Product Range Multicomp
14N8128
Idc Flat Cable D-Sub Connector; Product Range Multicomp 14N8128
IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:15Contacts RoHS Compliant: Yes

IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:15Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8128
Product Name Idc Flat Cable D-Sub Connector; Product Range Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details