multicomp PRO Idc Flat Cable D-Sub Connector; Product Range Multicomp DSR-09

Description
IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DE; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:9Contacts RoHS Compliant: Yes
Datasheet
Description
IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DE; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:9Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idc Flat Cable D-Sub Connector; Product Range Multicomp - 14N8127 - Newark, An Avnet Company
Chicago, IL, United States
Idc Flat Cable D-Sub Connector; Product Range Multicomp
14N8127
Idc Flat Cable D-Sub Connector; Product Range Multicomp 14N8127
IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DE; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:9Contacts RoHS Compliant: Yes

IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DE; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:9Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8127
Product Name Idc Flat Cable D-Sub Connector; Product Range Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details