multicomp PRO Rcpt, Ev, Inlet, 62196-2, 32A, Panel; Product Range Multicomp DSIEC2F-EV32S-NC

Description
RCPT, EV, INLET, 62196-2, 32A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes
Description
RCPT, EV, INLET, 62196-2, 32A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt, Ev, Inlet, 62196-2, 32A, Panel; Product Range Multicomp - 27X8818 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt, Ev, Inlet, 62196-2, 32A, Panel; Product Range Multicomp
27X8818
Rcpt, Ev, Inlet, 62196-2, 32A, Panel; Product Range Multicomp 27X8818
RCPT, EV, INLET, 62196-2, 32A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes

RCPT, EV, INLET, 62196-2, 32A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X8818
Product Name Rcpt, Ev, Inlet, 62196-2, 32A, Panel; Product Range Multicomp
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details