multicomp PRO Plug, Ev, 62196-2, 32A, 250Vac, Ip44; Product Range Multicomp DSIEC2E-EV32P-NC

Description
PLUG, EV, 62196-2, 32A, 250VAC, IP44; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
PLUG, EV, 62196-2, 32A, 250VAC, IP44; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Ev, 62196-2, 32A, 250Vac, Ip44; Product Range Multicomp - 27X8816 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Ev, 62196-2, 32A, 250Vac, Ip44; Product Range Multicomp
27X8816
Plug, Ev, 62196-2, 32A, 250Vac, Ip44; Product Range Multicomp 27X8816
PLUG, EV, 62196-2, 32A, 250VAC, IP44; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PLUG, EV, 62196-2, 32A, 250VAC, IP44; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X8816
Product Name Plug, Ev, 62196-2, 32A, 250Vac, Ip44; Product Range Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details