multicomp PRO Plug, Ev, 62196-2, 16A, 250Vac, Ip44; Product Range Multicomp DSIEC2E-EV16P-NC

Description
PLUG, EV, 62196-2, 16A, 250VAC, IP44; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Cable Mount; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
PLUG, EV, 62196-2, 16A, 250VAC, IP44; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Cable Mount; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Ev, 62196-2, 16A, 250Vac, Ip44; Product Range Multicomp - 27X8815 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Ev, 62196-2, 16A, 250Vac, Ip44; Product Range Multicomp
27X8815
Plug, Ev, 62196-2, 16A, 250Vac, Ip44; Product Range Multicomp 27X8815
PLUG, EV, 62196-2, 16A, 250VAC, IP44; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Cable Mount; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PLUG, EV, 62196-2, 16A, 250VAC, IP44; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Cable Mount; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X8815
Product Name Plug, Ev, 62196-2, 16A, 250Vac, Ip44; Product Range Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers