multicomp PRO Receptacle, Ev, 62196-2, 16A, 240Vac; Product Range Multicomp DSIEC-M-G-EV16S-NC

Description
RECEPTACLE, EV, 62196-2, 16A, 240VAC; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes
Description
RECEPTACLE, EV, 62196-2, 16A, 240VAC; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Ev, 62196-2, 16A, 240Vac; Product Range Multicomp - 27X8804 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Ev, 62196-2, 16A, 240Vac; Product Range Multicomp
27X8804
Receptacle, Ev, 62196-2, 16A, 240Vac; Product Range Multicomp 27X8804
RECEPTACLE, EV, 62196-2, 16A, 240VAC; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes

RECEPTACLE, EV, 62196-2, 16A, 240VAC; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X8804
Product Name Receptacle, Ev, 62196-2, 16A, 240Vac; Product Range Multicomp
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details