multicomp PRO Plug, Ev, 62196-2, 32A; Product Range Multicomp DSIEC-EV32P-NC

Description
PLUG, EV, 62196-2, 32A; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
PLUG, EV, 62196-2, 32A; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Ev, 62196-2, 32A; Product Range Multicomp - 75T6619 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Ev, 62196-2, 32A; Product Range Multicomp
75T6619
Plug, Ev, 62196-2, 32A; Product Range Multicomp 75T6619
PLUG, EV, 62196-2, 32A; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PLUG, EV, 62196-2, 32A; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75T6619
Product Name Plug, Ev, 62196-2, 32A; Product Range Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details