multicomp PRO Plug, Ev, 62196-2, 32A, 3M Cable; Connector Type A Multicomp DSIEC-EV32P-3C

Description
PLUG, EV, 62196-2, 32A, 3M CABLE; Connector Type A:IEC 62196 Type 2 Connector; Connector Type B:Free Ends; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Orange; RoHS Compliant: Yes
Datasheet
Description
PLUG, EV, 62196-2, 32A, 3M CABLE; Connector Type A:IEC 62196 Type 2 Connector; Connector Type B:Free Ends; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Orange; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Ev, 62196-2, 32A, 3M Cable; Connector Type A Multicomp - 75T6620 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Ev, 62196-2, 32A, 3M Cable; Connector Type A Multicomp
75T6620
Plug, Ev, 62196-2, 32A, 3M Cable; Connector Type A Multicomp 75T6620
PLUG, EV, 62196-2, 32A, 3M CABLE; Connector Type A:IEC 62196 Type 2 Connector; Connector Type B:Free Ends; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Orange; RoHS Compliant: Yes

PLUG, EV, 62196-2, 32A, 3M CABLE; Connector Type A:IEC 62196 Type 2 Connector; Connector Type B:Free Ends; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Orange; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75T6620
Product Name Plug, Ev, 62196-2, 32A, 3M Cable; Connector Type A Multicomp
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details