multicomp PRO Socket, Ev, Sae J1772, 16A, Panel; Product Range Multicomp DSI-EV16S-NC

Description
SOCKET, EV, SAE J1772, 16A, PANEL; Product Range:-; Gender:Socket; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact Termin RoHS Compliant: Yes
Datasheet
Description
SOCKET, EV, SAE J1772, 16A, PANEL; Product Range:-; Gender:Socket; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact Termin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Ev, Sae J1772, 16A, Panel; Product Range Multicomp - 27X8803 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Ev, Sae J1772, 16A, Panel; Product Range Multicomp
27X8803
Socket, Ev, Sae J1772, 16A, Panel; Product Range Multicomp 27X8803
SOCKET, EV, SAE J1772, 16A, PANEL; Product Range:-; Gender:Socket; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact Termin RoHS Compliant: Yes

SOCKET, EV, SAE J1772, 16A, PANEL; Product Range:-; Gender:Socket; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact Termin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X8803
Product Name Socket, Ev, Sae J1772, 16A, Panel; Product Range Multicomp
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lug/Connector - 9799115 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coaxial Adapters - NAAA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers