multicomp PRO Plug, Ev, Sae J1772, 16A, 240Vac, Ip54; Product Range Multicomp DSI-EV16P-NC

Description
PLUG, EV, SAE J1772, 16A, 240VAC, IP54; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Cable Mount; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
PLUG, EV, SAE J1772, 16A, 240VAC, IP54; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Cable Mount; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Ev, Sae J1772, 16A, 240Vac, Ip54; Product Range Multicomp - 27X8800 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Ev, Sae J1772, 16A, 240Vac, Ip54; Product Range Multicomp
27X8800
Plug, Ev, Sae J1772, 16A, 240Vac, Ip54; Product Range Multicomp 27X8800
PLUG, EV, SAE J1772, 16A, 240VAC, IP54; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Cable Mount; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PLUG, EV, SAE J1772, 16A, 240VAC, IP54; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Cable Mount; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X8800
Product Name Plug, Ev, Sae J1772, 16A, 240Vac, Ip54; Product Range Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details