multicomp PRO Cable, Ev, J1772 Plug/ Free End, 5M, 16A; Connector To Connector Multicomp DSI-EV16P-5C

Description
CABLE, EV, J1772 PLUG/ FREE END, 5M, 16A; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to Free End; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:240VAC; Jacket Colour:-; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
CABLE, EV, J1772 PLUG/ FREE END, 5M, 16A; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to Free End; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:240VAC; Jacket Colour:-; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Ev, J1772 Plug/ Free End, 5M, 16A; Connector To Connector Multicomp - 27X8802 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ev, J1772 Plug/ Free End, 5M, 16A; Connector To Connector Multicomp
27X8802
Cable, Ev, J1772 Plug/ Free End, 5M, 16A; Connector To Connector Multicomp 27X8802
CABLE, EV, J1772 PLUG/ FREE END, 5M, 16A; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to Free End; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:240VAC; Jacket Colour:-; Product Range:-; Cable Length - RoHS Compliant: Yes

CABLE, EV, J1772 PLUG/ FREE END, 5M, 16A; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to Free End; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:240VAC; Jacket Colour:-; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X8802
Product Name Cable, Ev, J1772 Plug/ Free End, 5M, 16A; Connector To Connector Multicomp
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details