multicomp PRO Cable, J1772 Plug - 62196-2 Plug,3M; Connector To Connector Multicomp DSI-DSIEC-EV-32P-3C

Description
CABLE, J1772 PLUG - 62196-2 PLUG,3M; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to IEC 62196 Type 2; Cable Length - Metric:3m; Current Rating:32A; Voltage Rating:240VAC; Jacket Colour:Orange; Product Range:-; Cable Length -RoHS Compliant: Yes
Datasheet
Description
CABLE, J1772 PLUG - 62196-2 PLUG,3M; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to IEC 62196 Type 2; Cable Length - Metric:3m; Current Rating:32A; Voltage Rating:240VAC; Jacket Colour:Orange; Product Range:-; Cable Length -RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, J1772 Plug - 62196-2 Plug,3M; Connector To Connector Multicomp - 75T6613 - Newark, An Avnet Company
Chicago, IL, United States
Cable, J1772 Plug - 62196-2 Plug,3M; Connector To Connector Multicomp
75T6613
Cable, J1772 Plug - 62196-2 Plug,3M; Connector To Connector Multicomp 75T6613
CABLE, J1772 PLUG - 62196-2 PLUG,3M; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to IEC 62196 Type 2; Cable Length - Metric:3m; Current Rating:32A; Voltage Rating:240VAC; Jacket Colour:Orange; Product Range:-; Cable Length -RoHS Compliant: Yes

CABLE, J1772 PLUG - 62196-2 PLUG,3M; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to IEC 62196 Type 2; Cable Length - Metric:3m; Current Rating:32A; Voltage Rating:240VAC; Jacket Colour:Orange; Product Range:-; Cable Length -RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75T6613
Product Name Cable, J1772 Plug - 62196-2 Plug,3M; Connector To Connector Multicomp
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details