multicomp PRO Axial Fan, Sleeve, 230Vac, 105Cu.ft/min; Nominal Rated Voltage Ac Multicomp DP201A/2123HSL.GN

Description
AXIAL FAN, SLEEVE, 230VAC, 105CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, SLEEVE, 230VAC, 105CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, Sleeve, 230Vac, 105Cu.ft/min; Nominal Rated Voltage Ac Multicomp - 93T1509 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Sleeve, 230Vac, 105Cu.ft/min; Nominal Rated Voltage Ac Multicomp
93T1509
Axial Fan, Sleeve, 230Vac, 105Cu.ft/min; Nominal Rated Voltage Ac Multicomp 93T1509
AXIAL FAN, SLEEVE, 230VAC, 105CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:- RoHS Compliant: Yes

AXIAL FAN, SLEEVE, 230VAC, 105CU.FT/MIN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 93T1509
Product Name Axial Fan, Sleeve, 230Vac, 105Cu.ft/min; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.30 - Filter fan - 7F3082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details